Amphenol Industrial Circular Connector, Receptacle, Size 40, 85 Position, Box; Product Range Amphenol Industrial GTS02R40-56S

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 40, 85 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 40, 85 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 40, 85 Position, Box; Product Range Amphenol Industrial - 96J5130 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 40, 85 Position, Box; Product Range Amphenol Industrial
96J5130
Circular Connector, Receptacle, Size 40, 85 Position, Box; Product Range Amphenol Industrial 96J5130
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 40, 85 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 40, 85 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J5130
Product Name Circular Connector, Receptacle, Size 40, 85 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM11 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details