The Circular Connector, Receptacle, Size 32, 54 Position, Box, part number 96J5119, is designed for robust applications requiring reliable connectivity. It features a box mount receptacle configuration with 54 solder socket contacts, suitable for various industrial environments. The coupling style is reverse bayonet, which provides secure mating and unmating. This connector is part of the GT Series from Amphenol Industrial, known for its durability and performance in demanding conditions. It is important to note that this product is not RoHS compliant, which may be a consideration for certain projects.
GT 54C 54#16 SKT RECP
CONNECTOR
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 54 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:54Contacts;
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol GTS02R32-22S | GTS02R32-22S | 96J5119 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector, Receptacle, Size 32, 54 Position, Box; Product Range Amphenol Industrial | |
| Gender | Female / Jack |