GT 4C 4#4 SKT RECP BOX
GT 4C 4#4 SKT RECP BOX
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 4 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol GTS02R32-17S | GTS02R32-17S | 96J5117 |
| Product Name | Circular Connector, Receptacle, Size 32, 4 Position, Box; Product Range Amphenol Industrial | ||
| Gender | Female / Jack |