Amphenol Industrial Circular Connector, Receptacle, Size 24, 2 Position, Box; Product Range Amphenol Industrial GTS02R24-9SX

Description
GT 2C 2#4 SKT RECP
Request a Quote Datasheet
Description
GT 2C 2#4 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS02R24-9SX - PEI-Genesis
Philadelphia, PA, United States
GT 2C 2#4 SKT RECP

GT 2C 2#4 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 24, 2 Position, Box; Product Range Amphenol Industrial - 96J5115 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 24, 2 Position, Box; Product Range Amphenol Industrial
96J5115
Circular Connector, Receptacle, Size 24, 2 Position, Box; Product Range Amphenol Industrial 96J5115
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 2 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 2 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTS02R24-9SX 96J5115
Product Name Circular Connector, Receptacle, Size 24, 2 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
MINI DIN JACK 4 POSITIONS VERTICAL - 80203-508V4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190408 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
HPW Series: Signal & Power PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details