CONNECTOR
GT 2C 2#4 PIN RECP
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 2 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GTS02R24-9PX | Amphenol GTS02R24-9PX | 96J5114 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector, Receptacle, Size 24, 2 Position, Box; Product Range Amphenol Industrial | |
| Connector Type | Military Connector | Circular / Cylindrical Connectors |