The Circular Connector, Receptacle, Size 24, 4 Position, Box, part number 96J5110, is designed for applications requiring a robust and reliable connection. It features a box mount receptacle style and includes four solder pin contacts. The coupling style is reverse bayonet, which provides secure mating and unmating. This connector is part of the GT Series from Amphenol Industrial, known for its durability and performance in various industrial environments. It is important to note that this product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations.
GT 4C 4#8 PIN RECP
CONNECTOR
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 4 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol GTS02R24-22P | GTS02R24-22P | 96J5110 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector, Receptacle, Size 24, 4 Position, Box; Product Range Amphenol Industrial | |
| Gender | Female / Jack |