Amphenol Industrial Circular Connector, Receptacle, Size 24, 5 Position, Box; Product Range Amphenol Industrial GTS02R24-12S

Description
GT 5C 2#4, 3#12 SKT RECP
Request a Quote Datasheet
Description
GT 5C 2#4, 3#12 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS02R24-12S - PEI-Genesis
Philadelphia, PA, United States
GT 5C 2#4, 3#12 SKT RECP

GT 5C 2#4, 3#12 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 24, 5 Position, Box; Product Range Amphenol Industrial - 96J5109 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 24, 5 Position, Box; Product Range Amphenol Industrial
96J5109
Circular Connector, Receptacle, Size 24, 5 Position, Box; Product Range Amphenol Industrial 96J5109
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 5 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 5 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTS02R24-12S 96J5109
Product Name Circular Connector, Receptacle, Size 24, 5 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data