Amphenol Industrial Circular Connector, Receptacle, Size 22, 3 Position, Box; Product Range Amphenol Industrial GTS02R22-2P

Description
GT 3C 3#8 PIN RECP
Request a Quote Datasheet
Description
GT 3C 3#8 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
GT 3C 3#8 PIN RECP

GT 3C 3#8 PIN RECP

Buy Now
 - Amphenol GTS02R22-2P - PEI-Genesis
Philadelphia, PA, United States
GT 3C 3#8 PIN RECP

GT 3C 3#8 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 22, 3 Position, Box; Product Range Amphenol Industrial - 96J5102 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 3 Position, Box; Product Range Amphenol Industrial
96J5102
Circular Connector, Receptacle, Size 22, 3 Position, Box; Product Range Amphenol Industrial 96J5102
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 3 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 3 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTS02R22-2P Amphenol GTS02R22-2P 96J5102
Product Name Circular Connector, Receptacle, Size 22, 3 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-4853-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
SMA Female to BNC Female, Adapter - 9322 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details