Amphenol Industrial Circular Connector, Receptacle, Size 22, 8 Position, Box; Product Range Amphenol Industrial GTS02R22-23P

Description
GT 8C 8#12 PIN RECP
Request a Quote Datasheet
Description
GT 8C 8#12 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS02R22-23P - PEI-Genesis
Philadelphia, PA, United States
GT 8C 8#12 PIN RECP

GT 8C 8#12 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 22, 8 Position, Box; Product Range Amphenol Industrial - 96J5104 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 8 Position, Box; Product Range Amphenol Industrial
96J5104
Circular Connector, Receptacle, Size 22, 8 Position, Box; Product Range Amphenol Industrial 96J5104
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 8 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 8 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTS02R22-23P 96J5104
Product Name Circular Connector, Receptacle, Size 22, 8 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11305-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers