Amphenol Industrial Circular Connector, Receptacle, Size 22, 2 Position, Box; Product Range Amphenol Industrial GTS02R22-11S

Description
GT 2C 2#16 SKT RECP
Request a Quote
Description
GT 2C 2#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS02R22-11S - PEI-Genesis
Philadelphia, PA, United States
GT 2C 2#16 SKT RECP

GT 2C 2#16 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 22, 2 Position, Box; Product Range Amphenol Industrial - 96J5100 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 2 Position, Box; Product Range Amphenol Industrial
96J5100
Circular Connector, Receptacle, Size 22, 2 Position, Box; Product Range Amphenol Industrial 96J5100
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 2 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 2 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTS02R22-11S 96J5100
Product Name Circular Connector, Receptacle, Size 22, 2 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190423 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
M12 Bus Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Cable Connectors - NCS-FG-A810-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details