Amphenol Industrial
Gt 6C 6#16 Pin Recp Box Amphenol Industrial
GTS02R18-12P
Description
GT 6C 6#16 PIN RECP BOX
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
GT 6C 6#16 PIN RECP BOX
Request a Quote
Email Supplier
Suppliers
Gt 6C 6#16 Pin Recp Box Amphenol Industrial
56K9084
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol GTS02R18-12P |
56K9084 |
|
Product Name
|
|
Gt 6C 6#16 Pin Recp Box Amphenol Industrial |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Gender
Female / Jack
Termination
Turret
Mounting
Panel Mount
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details