Amphenol Industrial Circular Connector, Receptacle, Size 16S, 5 Position, Box; Product Range Amphenol Industrial GTS02R16S-8P

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16S, 5 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16S, 5 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 16S, 5 Position, Box; Product Range Amphenol Industrial - 96J5098 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 16S, 5 Position, Box; Product Range Amphenol Industrial
96J5098
Circular Connector, Receptacle, Size 16S, 5 Position, Box; Product Range Amphenol Industrial 96J5098
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16S, 5 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16S, 5 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J5098
Product Name Circular Connector, Receptacle, Size 16S, 5 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - TE-A-185292-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details