Amphenol Industrial Circular Connector, Receptacle, Size 36, 7 Position, Box; Product Range Amphenol Industrial GTS020R36-77PW

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 7 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 7 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 36, 7 Position, Box; Product Range Amphenol Industrial - 96J5152 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 36, 7 Position, Box; Product Range Amphenol Industrial
96J5152
Circular Connector, Receptacle, Size 36, 7 Position, Box; Product Range Amphenol Industrial 96J5152
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 7 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 7 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J5152
Product Name Circular Connector, Receptacle, Size 36, 7 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details