Amphenol Industrial Circular Connector, Receptacle, Size 32, 30 Position, Box; Product Range Amphenol Industrial GTS020R32-8S

Description
GT 30C 6#12,24#16 SKT RECP
Request a Quote
Description
GT 30C 6#12,24#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS020R32-8S - PEI-Genesis
Philadelphia, PA, United States
GT 30C 6#12,24#16 SKT RECP

GT 30C 6#12,24#16 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 32, 30 Position, Box; Product Range Amphenol Industrial - 96J5150 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 32, 30 Position, Box; Product Range Amphenol Industrial
96J5150
Circular Connector, Receptacle, Size 32, 30 Position, Box; Product Range Amphenol Industrial 96J5150
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 30 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 30 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTS020R32-8S 96J5150
Product Name Circular Connector, Receptacle, Size 32, 30 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Short Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Jacks, Plugs - 9202BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details