Amphenol Industrial Circular Connector, Receptacle, Size 32, 54 Position, Box; Product Range Amphenol Industrial GTS020R32-22S

Description
GT 54C 54#16 SKT RECP
Request a Quote Datasheet
Description
GT 54C 54#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS020R32-22S - PEI-Genesis
Philadelphia, PA, United States
GT 54C 54#16 SKT RECP

GT 54C 54#16 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 32, 54 Position, Box; Product Range Amphenol Industrial - 96J5144 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 32, 54 Position, Box; Product Range Amphenol Industrial
96J5144
Circular Connector, Receptacle, Size 32, 54 Position, Box; Product Range Amphenol Industrial 96J5144
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 54 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:54Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 54 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:54Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTS020R32-22S 96J5144
Product Name Circular Connector, Receptacle, Size 32, 54 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 101T02 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 2
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - K236A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details