GT 3C 3#8 PIN RECP
GT 3C 3#8 PIN RECP
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 3 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol GTS020R22-2P | GTS020R22-2P | 96J5140 |
| Product Name | Circular Connector, Receptacle, Size 22, 3 Position, Box; Product Range Amphenol Industrial | ||
| Gender | Female / Jack |