Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS01R28-11P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS01R28-11P
MIL Spec Connector - MIL-DTL 5015, I GTS01R28-11P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 28, 22 Position, Cable; Product Range Amphenol Industrial - 96J5086 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 28, 22 Position, Cable; Product Range Amphenol Industrial
96J5086
Circular Connector Receptacle Size 28, 22 Position, Cable; Product Range Amphenol Industrial 96J5086
CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 22 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 22 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number GTS01R28-11P 96J5086
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle Size 28, 22 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0937-20A-A834-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details