Amphenol Industrial Circular Connector Receptacle Size 14S, 4 Position, Cable; Product Range Amphenol Industrial GTS01R14S-2P

Description
GT 4C 4#16S PIN RECP LINE
Request a Quote Datasheet
Description
GT 4C 4#16S PIN RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS01R14S-2P - PEI-Genesis
Philadelphia, PA, United States
GT 4C 4#16S PIN RECP LINE

GT 4C 4#16S PIN RECP LINE

Buy Now
Circular Connector Receptacle Size 14S, 4 Position, Cable; Product Range Amphenol Industrial - 96J5081 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 14S, 4 Position, Cable; Product Range Amphenol Industrial
96J5081
Circular Connector Receptacle Size 14S, 4 Position, Cable; Product Range Amphenol Industrial 96J5081
CIRCULAR CONNECTOR RECEPTACLE SIZE 14S, 4 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 14S, 4 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTS01R14S-2P 96J5081
Product Name Circular Connector Receptacle Size 14S, 4 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data