Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS01LCF20-33S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS01LCF20-33S
MIL Spec Connector - MIL-DTL 5015, I GTS01LCF20-33S
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol GTS01LCF20-33S - PEI-Genesis
Philadelphia, PA, United States
GT 11C 11#16 SKT RECP LINE

GT 11C 11#16 SKT RECP LINE

Buy Now
Circular Connector Receptacle Size 20, 11 Position, Cable; Product Range Amphenol Industrial - 96J5075 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 20, 11 Position, Cable; Product Range Amphenol Industrial
96J5075
Circular Connector Receptacle Size 20, 11 Position, Cable; Product Range Amphenol Industrial 96J5075
CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 11 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Insert Arrangement:20-33 RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 11 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Insert Arrangement:20-33 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTS01LCF20-33S Amphenol GTS01LCF20-33S 96J5075
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle Size 20, 11 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male +16 Signal Right Angle Press Fit Connector - 80319RH16-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Insulated & Metal Phone Plug - 884 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Screw
View Details
BiLobe® Connectors - Standards -Type Single Row - A55000-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Standard Circular Connectors - 1-1589055-5 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details