GT 4C 4#4 SKT RECP
CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 4 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse BayonetRoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol GTS01G32-17S | 96J5074 |
| Product Name | Circular Connector Receptacle, Size 32, 4 Position, Cable; Product Range Amphenol Industrial | |
| Gender | Female / Jack |