CIRCULAR CONNECTOR RECEPTACLE SIZE 32, 19 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 96J5072 |
| Product Name | Circular Connector Receptacle Size 32, 19 Position, Cable; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |