Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS01F28-21S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS01F28-21S
MIL Spec Connector - MIL-DTL 5015, I GTS01F28-21S
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol GTS01F28-21S - PEI-Genesis
Philadelphia, PA, United States
GT 37C 37#16 SKT RECP

GT 37C 37#16 SKT RECP

Buy Now
Circular Connector Receptacle Size 28, 37 Position, Cable; Product Range Amphenol Industrial - 96J5071 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 28, 37 Position, Cable; Product Range Amphenol Industrial
96J5071
Circular Connector Receptacle Size 28, 37 Position, Cable; Product Range Amphenol Industrial 96J5071
CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 37 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Solder Socket; Insert Arrangement:28-21 RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 37 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Solder Socket; Insert Arrangement:28-21 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTS01F28-21S Amphenol GTS01F28-21S 96J5071
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle Size 28, 37 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 1.00mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
75 Ohm TNC Connectors, Bulkhead Jack - 190921 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details