Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS01F18-10P

Description
GT 4C 4#12 PIN RECP LINE
Request a Quote Datasheet
Description
GT 4C 4#12 PIN RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS01F18-10P - PEI-Genesis
Philadelphia, PA, United States
GT 4C 4#12 PIN RECP LINE

GT 4C 4#12 PIN RECP LINE

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS01F18-10P
MIL Spec Connector - MIL-DTL 5015, I GTS01F18-10P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 18, 4 Position, Cable; Product Range Amphenol Industrial - 96J5066 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 18, 4 Position, Cable; Product Range Amphenol Industrial
96J5066
Circular Connector Receptacle, Size 18, 4 Position, Cable; Product Range Amphenol Industrial 96J5066
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 4 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 4 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTS01F18-10P GTS01F18-10P 96J5066
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 18, 4 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 8 POSITIONS - 80203-508B8L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Right Angle, Shrouded Banana Socket - 9309 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Geometry Right Angle
View Details