Amphenol Industrial Circular Connector Receptacle Size 10Sl, 2 Position Cable; Product Range Amphenol Industrial GTS01F10SL-4P

Description
GT 2C 2#16S PIN RECP LINE
Request a Quote Datasheet
Description
GT 2C 2#16S PIN RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS01F10SL-4P - PEI-Genesis
Philadelphia, PA, United States
GT 2C 2#16S PIN RECP LINE

GT 2C 2#16S PIN RECP LINE

Buy Now
Circular Connector Receptacle Size 10Sl, 2 Position Cable; Product Range Amphenol Industrial - 96J5062 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 10Sl, 2 Position Cable; Product Range Amphenol Industrial
96J5062
Circular Connector Receptacle Size 10Sl, 2 Position Cable; Product Range Amphenol Industrial 96J5062
CIRCULAR CONNECTOR RECEPTACLE SIZE 10SL, 2 POSITION CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 10SL, 2 POSITION CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTS01F10SL-4P 96J5062
Product Name Circular Connector Receptacle Size 10Sl, 2 Position Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1427-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details