Amphenol Industrial Circular Connector Receptacle, Size 32, 5 Position, Cable; Product Range Amphenol Industrial GTS01AF32-2S

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 5 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse BayonetRoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 5 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse BayonetRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 32, 5 Position, Cable; Product Range Amphenol Industrial - 96J5037 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 32, 5 Position, Cable; Product Range Amphenol Industrial
96J5037
Circular Connector Receptacle, Size 32, 5 Position, Cable; Product Range Amphenol Industrial 96J5037
CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 5 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse BayonetRoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 5 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J5037
Product Name Circular Connector Receptacle, Size 32, 5 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Interconnect Input/Output Connectors - RJ45 with LED Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details