Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS01AF28-12S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS01AF28-12S
MIL Spec Connector - MIL-DTL 5015, I GTS01AF28-12S
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol GTS01AF28-12S - PEI-Genesis
Philadelphia, PA, United States
GT 26C 26#16 SKT RECP

GT 26C 26#16 SKT RECP

Buy Now
Circular Connector Receptacle Size 28, 26 Position, Cable; Product Range Amphenol Industrial - 96J5034 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 28, 26 Position, Cable; Product Range Amphenol Industrial
96J5034
Circular Connector Receptacle Size 28, 26 Position, Cable; Product Range Amphenol Industrial 96J5034
CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 26 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Insert Arrangement:28-12 RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 26 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Insert Arrangement:28-12 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTS01AF28-12S Amphenol GTS01AF28-12S 96J5034
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle Size 28, 26 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00101TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
 - ALBKM08-FM8BR4-SL - Powell Electronics, Inc.
Specs
Mounting Front
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1421/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers