Amphenol Industrial Circular Connector Receptacle, Size 24, 7 Position, Cable; Product Range Amphenol Industrial GTS01AF24-10P

Description
GT 7C 7#8 PIN RECP
Request a Quote Datasheet
Description
GT 7C 7#8 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS01AF24-10P - PEI-Genesis
Philadelphia, PA, United States
GT 7C 7#8 PIN RECP

GT 7C 7#8 PIN RECP

Buy Now
Circular Connector Receptacle, Size 24, 7 Position, Cable; Product Range Amphenol Industrial - 96J5030 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 24, 7 Position, Cable; Product Range Amphenol Industrial
96J5030
Circular Connector Receptacle, Size 24, 7 Position, Cable; Product Range Amphenol Industrial 96J5030
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 7 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 7 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTS01AF24-10P 96J5030
Product Name Circular Connector Receptacle, Size 24, 7 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1369-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details