Amphenol Industrial Circular Connector Receptacle Size 36, 16 Position, Cable; Product Range Amphenol Industrial GTS01A36-14S

Description
GT 16C 5#8 5#12 6#16 SKT RECP
Request a Quote Datasheet
Description
GT 16C 5#8 5#12 6#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS01A36-14S - PEI-Genesis
Philadelphia, PA, United States
GT 16C 5#8 5#12 6#16 SKT RECP

GT 16C 5#8 5#12 6#16 SKT RECP

Buy Now
Circular Connector Receptacle Size 36, 16 Position, Cable; Product Range Amphenol Industrial - 96J5057 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 36, 16 Position, Cable; Product Range Amphenol Industrial
96J5057
Circular Connector Receptacle Size 36, 16 Position, Cable; Product Range Amphenol Industrial 96J5057
CIRCULAR CONNECTOR RECEPTACLE SIZE 36, 16 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Insert Arrangement:36-14 RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 36, 16 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Insert Arrangement:36-14 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTS01A36-14S 96J5057
Product Name Circular Connector Receptacle Size 36, 16 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

XC5(DIN Twin-contact Connectors)   - XC5C-9622 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
7 suppliers
Connector - Round Male And Female magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
MHD Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details