Amphenol Industrial Circular Connector Receptacle Size 32, 54 Position, Cable; Product Range Amphenol Industrial GTS01A32-22S

Description
GT 54C 54#16 SKT RECP
Request a Quote Datasheet
Description
GT 54C 54#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS01A32-22S - PEI-Genesis
Philadelphia, PA, United States
GT 54C 54#16 SKT RECP

GT 54C 54#16 SKT RECP

Buy Now
Circular Connector Receptacle Size 32, 54 Position, Cable; Product Range Amphenol Industrial - 96J5056 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 32, 54 Position, Cable; Product Range Amphenol Industrial
96J5056
Circular Connector Receptacle Size 32, 54 Position, Cable; Product Range Amphenol Industrial 96J5056
CIRCULAR CONNECTOR RECEPTACLE SIZE 32, 54 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:54Contacts; Circular Contact Type:Solder Socket; Insert Arrangement:32-22 RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 32, 54 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:54Contacts; Circular Contact Type:Solder Socket; Insert Arrangement:32-22 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTS01A32-22S 96J5056
Product Name Circular Connector Receptacle Size 32, 54 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508B9L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm N Connector, N Inline Jack - 190424 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details