Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS01A28-11S

Description
GT 22C 4#12,18#16 SKT RECP
Request a Quote Datasheet
Description
GT 22C 4#12,18#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS01A28-11S - PEI-Genesis
Philadelphia, PA, United States
GT 22C 4#12,18#16 SKT RECP

GT 22C 4#12,18#16 SKT RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS01A28-11S
MIL Spec Connector - MIL-DTL 5015, I GTS01A28-11S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 28, 22 Position, Cable; Product Range Amphenol Industrial - 73C5488 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 28, 22 Position, Cable; Product Range Amphenol Industrial
73C5488
Circular Connector Receptacle Size 28, 22 Position, Cable; Product Range Amphenol Industrial 73C5488
CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 22 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Solder Socket; Insert Arrangement:28-11 RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 22 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Solder Socket; Insert Arrangement:28-11 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTS01A28-11S GTS01A28-11S 73C5488
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle Size 28, 22 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data