Amphenol Industrial Circular Connectors - GTS01A28-11S-025 GTS01A28-11S-025

Description
GT 22C 4#12,18#16 SKT RECP
Request a Quote
Description
GT 22C 4#12,18#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS01A28-11S-025 - PEI-Genesis
Philadelphia, PA, United States
GT 22C 4#12,18#16 SKT RECP

GT 22C 4#12,18#16 SKT RECP

Buy Now
Circular Connectors - GTS01A28-11S-025 - 798388-GTS01A28-11S-025 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - GTS01A28-11S-025
798388-GTS01A28-11S-025
Circular Connectors - GTS01A28-11S-025 798388-GTS01A28-11S-025
Manufacturer: Amphenol Industrial Operations Win Source Part Number: 798388-GTS01A28-11S- 025 Series: * Family Name: GT Categories: Connectors, Interconnects Introduction Date: October 10, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol Industrial Operations
Win Source Part Number: 798388-GTS01A28-11S-025
Series: *
Family Name: GT
Categories: Connectors, Interconnects
Introduction Date: October 10, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now
Circular Connector Receptacle Size 28, 22 Position, Cable; Product Range Amphenol Industrial - 96J5054 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 28, 22 Position, Cable; Product Range Amphenol Industrial
96J5054
Circular Connector Receptacle Size 28, 22 Position, Cable; Product Range Amphenol Industrial 96J5054
CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 22 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Solder Socket; Insert Arrangement:28-11 RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 22 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Solder Socket; Insert Arrangement:28-11 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTS01A28-11S-025 798388-GTS01A28-11S-025 96J5054
Product Name Circular Connectors - GTS01A28-11S-025 Circular Connector Receptacle Size 28, 22 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data