Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS01A28-11P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS01A28-11P
MIL Spec Connector - MIL-DTL 5015, I GTS01A28-11P
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol GTS01A28-11P - PEI-Genesis
Philadelphia, PA, United States
GT 22C 4#12,18#16 PIN RECP

GT 22C 4#12,18#16 PIN RECP

Buy Now
Circular Connector Receptacle Size 28, 22 Position, Cable; Product Range Amphenol Industrial - 96J5053 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 28, 22 Position, Cable; Product Range Amphenol Industrial
96J5053
Circular Connector Receptacle Size 28, 22 Position, Cable; Product Range Amphenol Industrial 96J5053
CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 22 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 22 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTS01A28-11P Amphenol GTS01A28-11P 96J5053
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle Size 28, 22 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
GPS OBD II connectors - QLC16058 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details