Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS01A22-23S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS01A22-23S
MIL Spec Connector - MIL-DTL 5015, I GTS01A22-23S
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol GTS01A22-23S - PEI-Genesis
Philadelphia, PA, United States
GT 8C 8#12 SKT RECP

GT 8C 8#12 SKT RECP

Buy Now
Circular Connector Receptacle, Size 22, 8 Position, Cable; Product Range Amphenol Industrial - 96J5049 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 22, 8 Position, Cable; Product Range Amphenol Industrial
96J5049
Circular Connector Receptacle, Size 22, 8 Position, Cable; Product Range Amphenol Industrial 96J5049
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 8 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse BayonetRoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 8 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTS01A22-23S Amphenol GTS01A22-23S 96J5049
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 22, 8 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-109-593-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers