Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS01A18-12S

Description
GT 6C 6#16 SKT RECP LINE
Request a Quote Datasheet
Description
GT 6C 6#16 SKT RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS01A18-12S - PEI-Genesis
Philadelphia, PA, United States
GT 6C 6#16 SKT RECP LINE

GT 6C 6#16 SKT RECP LINE

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS01A18-12S
MIL Spec Connector - MIL-DTL 5015, I GTS01A18-12S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 18, 6 Position, Cable; Product Range Amphenol Industrial - 96J5042 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 18, 6 Position, Cable; Product Range Amphenol Industrial
96J5042
Circular Connector Receptacle, Size 18, 6 Position, Cable; Product Range Amphenol Industrial 96J5042
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 6 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse BayonetRoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 6 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse BayonetRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTS01A18-12S GTS01A18-12S 96J5042
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 18, 6 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 2x2 Female +6 Signal Straight Press Fit Connector - 80320SH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9202GRN-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details