GT 4C 4#12 SKT RECP WALL
CONNECTOR
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 4 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol GTS00R18-10S | GTS00R18-10S | 96J5024 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector, Receptacle, Size 18, 4 Position, Wall; Product Range Amphenol Industrial | |
| Gender | Female / Jack |