Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS00F18-1S

Description
GT 10C 10#16 SKT RECP WALL
Request a Quote
Description
GT 10C 10#16 SKT RECP WALL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS00F18-1S - PEI-Genesis
Philadelphia, PA, United States
GT 10C 10#16 SKT RECP WALL

GT 10C 10#16 SKT RECP WALL

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS00F18-1S
MIL Spec Connector - MIL-DTL 5015, I GTS00F18-1S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 18, 10 Position, Wall; Product Range Amphenol Industrial - 96J5021 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 18, 10 Position, Wall; Product Range Amphenol Industrial
96J5021
Circular Connector Receptacle, Size 18, 10 Position, Wall; Product Range Amphenol Industrial 96J5021
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 10 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse BayonetRoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 10 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTS00F18-1S GTS00F18-1S 96J5021
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 18, 10 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30818-MBCA2-600T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Meter Type Banana Plug - 942 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Gender Male / Plug
Current Rating 10.0 amps
View Details
Nano Strip Connectors - A79016-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Standard Circular Connectors - 1-1589065-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 28 AWG
View Details