Amphenol Corporation
GTS00CFZ20-8P
Description
GT 6C 4#16, 2#8 PIN RECP
Request a Quote
Email Supplier
Description
GT 6C 4#16, 2#8 PIN RECP
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
Amphenol GTS00CFZ20-8P |
|
Gender
|
Female / Jack
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
2.0 amps
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details