AMPHENOL INDUSTRIAL
GTS00CFZ20-7S-025 -- GT 8C 8#16 PIN RECP AMPHENOL INDUSTRIAL
Amphenol Industrial
Gt 8C 8#16 Pin Recp Amphenol Industrial
GTS00CFZ20-7S-025
Description
GT 8C 8#16 PIN RECP
Description
GT 8C 8#16 PIN RECP
Suppliers
Gt 8C 8#16 Pin Recp Amphenol Industrial
64W5469
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
64W5469 |
|
Product Name
|
Gt 8C 8#16 Pin Recp Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers