GT 6C 6#16 PIN RECP WALL
GT 6C 6#16 PIN RECP WALL
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 6 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GTS00CF18-12P | Amphenol GTS00CF18-12P | 96J5014 |
| Product Name | Circular Connector, Receptacle, Size 18, 6 Position, Wall; Product Range Amphenol Industrial | ||
| Gender | Female / Jack |