Amphenol Industrial Circular Connector Receptacle, Size 24, 24 Position, Wall; Product Range Amphenol Industrial GTS00AF24-28P

Description
GT 24C 24#16 PIN RECP
Request a Quote Datasheet
Description
GT 24C 24#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS00AF24-28P - PEI-Genesis
Philadelphia, PA, United States
GT 24C 24#16 PIN RECP

GT 24C 24#16 PIN RECP

Buy Now
Circular Connector Receptacle, Size 24, 24 Position, Wall; Product Range Amphenol Industrial - 96J4997 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 24, 24 Position, Wall; Product Range Amphenol Industrial
96J4997
Circular Connector Receptacle, Size 24, 24 Position, Wall; Product Range Amphenol Industrial 96J4997
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 24 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 24 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTS00AF24-28P 96J4997
Product Name Circular Connector Receptacle, Size 24, 24 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data