AMPHENOL CORPORATION
GTS00A28-22SW -- MIL SPEC CONNECTOR - MIL-DTL 5015, I
Amphenol Corporation
MIL Spec Connector - MIL-DTL 5015, I
GTS00A28-22SW
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
GTS00A28-22SW |
Amphenol GTS00A28-22SW |
|
Product Name
|
MIL Spec Connector - MIL-DTL 5015, I |
|
|
Connector Type
|
Military Connector
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Geometry
Straight
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details