Amphenol Industrial Circular Connector, Receptacle, Size 22, 3 Position, Wall; Product Range Amphenol Industrial GTS00A22-9S

Description
GT 3C 3#12 SKT RECP
Request a Quote Datasheet
Description
GT 3C 3#12 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS00A22-9S - PEI-Genesis
Philadelphia, PA, United States
GT 3C 3#12 SKT RECP

GT 3C 3#12 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 22, 3 Position, Wall; Product Range Amphenol Industrial - 96J5005 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 3 Position, Wall; Product Range Amphenol Industrial
96J5005
Circular Connector, Receptacle, Size 22, 3 Position, Wall; Product Range Amphenol Industrial 96J5005
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 3 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 3 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTS00A22-9S 96J5005
Product Name Circular Connector, Receptacle, Size 22, 3 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Dubox ® - 10026805-001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
View Details
2 suppliers
Terminal Blocks - 39.2415 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2000-1206-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers