Amphenol Industrial Circular Connector Receptacle, Size 20, 17 Position, Wall; Product Range Amphenol Industrial GTS00A20-29SW

Description
GT 17C 17#16 SKT RECP WALL
Request a Quote Datasheet
Description
GT 17C 17#16 SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS00A20-29SW - PEI-Genesis
Philadelphia, PA, United States
GT 17C 17#16 SKT RECP WALL

GT 17C 17#16 SKT RECP WALL

Buy Now
Circular Connector Receptacle, Size 20, 17 Position, Wall; Product Range Amphenol Industrial - 96J5003 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 20, 17 Position, Wall; Product Range Amphenol Industrial
96J5003
Circular Connector Receptacle, Size 20, 17 Position, Wall; Product Range Amphenol Industrial 96J5003
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 17 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse BayonetRoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 17 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse BayonetRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTS00A20-29SW 96J5003
Product Name Circular Connector Receptacle, Size 20, 17 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DDR2 - 10005639-12308HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
Din Rail, Channel - 2946-2001-1207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 18 AWG
View Details