Amphenol Industrial Circular Connector, Receptacle, Size 20, 9 Position, Wall; Product Range Amphenol Industrial GTS00A20-16P

Description
GT 9C 2#12 7#16 PIN RECP WALL
Request a Quote Datasheet
Description
GT 9C 2#12 7#16 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS00A20-16P - PEI-Genesis
Philadelphia, PA, United States
GT 9C 2#12 7#16 PIN RECP WALL

GT 9C 2#12 7#16 PIN RECP WALL

Buy Now
Circular Connector, Receptacle, Size 20, 9 Position, Wall; Product Range Amphenol Industrial - 96J5000 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 9 Position, Wall; Product Range Amphenol Industrial
96J5000
Circular Connector, Receptacle, Size 20, 9 Position, Wall; Product Range Amphenol Industrial 96J5000
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 9 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 9 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTS00A20-16P 96J5000
Product Name Circular Connector, Receptacle, Size 20, 9 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - IEEE 1394 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector; IEEE 1394 Connectors, FireWire
Gender Female / Jack
Geometry Right Angle
View Details
Connector - Double Sided Spring Loaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm SMA Bulkhead Jack - 111082 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details