Amphenol Industrial Circular Connector, Receptacle, Size 18, 4 Position, Wall; Product Range Amphenol Industrial GTS00A18-10S

Description
GT 4C 4#12 SKT RECP WALL
Request a Quote
Description
GT 4C 4#12 SKT RECP WALL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS00A18-10S - PEI-Genesis
Philadelphia, PA, United States
GT 4C 4#12 SKT RECP WALL

GT 4C 4#12 SKT RECP WALL

Buy Now
Circular Connector, Receptacle, Size 18, 4 Position, Wall; Product Range Amphenol Industrial - 96J4999 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 4 Position, Wall; Product Range Amphenol Industrial
96J4999
Circular Connector, Receptacle, Size 18, 4 Position, Wall; Product Range Amphenol Industrial 96J4999
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 4 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 4 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTS00A18-10S 96J4999
Product Name Circular Connector, Receptacle, Size 18, 4 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SATA 16P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
50 Ohm SMA 90° Plug - 150515 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details