Amphenol Industrial Circular Connector Plug Size 36, 48 Position, Cable; Product Range Amphenol Industrial GTCL08F36-10P-LC

Description
CIRCULAR CONNECTOR PLUG SIZE 36, 48 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:48Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 36, 48 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:48Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 36, 48 Position, Cable; Product Range Amphenol Industrial - 96J3524 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 36, 48 Position, Cable; Product Range Amphenol Industrial
96J3524
Circular Connector Plug Size 36, 48 Position, Cable; Product Range Amphenol Industrial 96J3524
CIRCULAR CONNECTOR PLUG SIZE 36, 48 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:48Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 36, 48 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:48Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J3524
Product Name Circular Connector Plug Size 36, 48 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details