GT 37C 37#16 SKT PLUG
CIRCULAR CONNECTOR PLUG SIZE 28, 37 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:37Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol GTCL08F28-21S-B30 | 96J3509 |
| Product Name | Circular Connector Plug Size 28, 37 Position, Cable; Product Range Amphenol Industrial | |
| Gender | Male / Plug |