Amphenol Corporation
Gt 19C 19#16 Pin Plug Amphenol Industrial
GTCL08F22-14P-B20-LC
Description
GT 19C 19#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
GT 19C 19#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Gt 19C 19#16 Pin Plug Amphenol Industrial
79K6581
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol GTCL08F22-14P-B20-LC |
79K6581 |
|
Product Name
|
|
Gt 19C 19#16 Pin Plug Amphenol Industrial |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers