CIRCULAR CONNECTOR PLUG SIZE 20, 11 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:PlugRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 96J3507 |
| Product Name | Circular Connector Plug Size 20, 11 Position, Cable; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |