Amphenol Industrial Circular Connector Plug Size 22, 19 Position, Cable; Product Range Amphenol Industrial GTCL08CFZ22-14S-A24

Description
CIRCULAR CONNECTOR PLUG SIZE 22, 19 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 22, 19 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 22, 19 Position, Cable; Product Range Amphenol Industrial - 96J3496 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 19 Position, Cable; Product Range Amphenol Industrial
96J3496
Circular Connector Plug Size 22, 19 Position, Cable; Product Range Amphenol Industrial 96J3496
CIRCULAR CONNECTOR PLUG SIZE 22, 19 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 19 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J3496
Product Name Circular Connector Plug Size 22, 19 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCA-FHB-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Eddicy M3 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details